ZGC, Inc. Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet 1842-771

Description
Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet Interchangeable Mount Full 35mm Frame Coverage Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris
Description
Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet Interchangeable Mount Full 35mm Frame Coverage Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Suppliers

Company
Product
Description
Supplier Links
Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet - 1842-771 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet
1842-771
Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet 1842-771
Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet Interchangeable Mount Full 35mm Frame Coverage Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet
Interchangeable Mount
Full 35mm Frame Coverage
Lightweight
First Cine Lens with DSLR Mount Option
Calibrated Lens Scales
14-Blade Iris

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1842-771
Product Name Zeiss Compact Prime CP.2 100mm /T2.1 CF (EF Mount) -feet
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
16MM F/8.0 CCD Lens - VL-1680 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 8
Lens Mount S-Mount; M12 P=0.5
View Details
Lens for Camera - 392834 - Radwell International
Banner Engineering Corp.
Specs
Lens Mount C-Mount
View Details
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras - 1762-848 - ZGC, Inc.
Specs
Aperture (F) 2.8 to 22
Filter Thread Diameter 87 mm (3.43 inch)
Minimum 220 mm (8.66 inch)
View Details