ZGC, Inc. Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet 1847-328

Description
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet Interchangeable Mount Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris
Description
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet Interchangeable Mount Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Suppliers

Company
Product
Description
Supplier Links
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet - 1847-328 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet
1847-328
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet 1847-328
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet Interchangeable Mount Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet
Interchangeable Mount
Lightweight
First Cine Lens with DSLR Mount Option
Calibrated Lens Scales
14-Blade Iris

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1847-328
Product Name Zeiss Compact Prime CP.2 50mm /T2.1 Makro (EF Mount) -feet
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Specs
Iris Control Manual Iris Control
Aperture (F) 1.4 to 16
Lens Mount C-Mount
View Details
Cooke S4/i 32mm, T2.0 Prime Lens - CKE 32i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 124 mm (4.9 inch)
Length 127 mm (5 inch)
View Details
 - Computar / Chugai TG5Z8513AFCS-IR - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount CS-Mount
Optical Format 1/3"
View Details