ZGC, Inc. Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet 1842-769

Description
Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet Interchangeable Mount Full 35mm Frame Coverage Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris
Description
Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet Interchangeable Mount Full 35mm Frame Coverage Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Suppliers

Company
Product
Description
Supplier Links
Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet - 1842-769 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet
1842-769
Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet 1842-769
Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet Interchangeable Mount Full 35mm Frame Coverage Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet
Interchangeable Mount
Full 35mm Frame Coverage
Lightweight
First Cine Lens with DSLR Mount Option
Calibrated Lens Scales
14-Blade Iris

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1842-769
Product Name Zeiss Compact Prime CP.2 100mm /T2.1 CF (PL Mount) -feet
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Pinhole Camera - VP016 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Pinhole; Automotive, Surveillance
Optical Format 1/4"; 1/3"
Range 8 mm (0.3150 inch)
View Details
UV-VIS-IR 60mm Apo Macro -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 4 to 4.5
Lens Mount F-Mount
View Details