UV-VIS-IR Lens
Includes aftermarket cameras with modified sensor filters or stock cameras such as the Fuji UVIR or IS Pro DSLR.
Price: $4,495.
JENOPTIK Optical Systems, Inc. | |
---|---|
Product Category | Camera Lenses and Video Lenses |
Product Name | UV-VIS-IR 60mm Apo Macro |
Iris Control | Manual Iris Control |
Aperture (F) | 4 to 4.5 |
Lens Mount | F-Mount |
Specialty / Application | Forensics, Science, and Fine Art |
Filter Thread Diameter | 52 mm (2.05 inch) |