ZGC, Inc. 169-HDSF45X-HVX

Description
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Panasonic HVX200 Super Fisheye for : Panasonic HVX200 For 82mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount
Description
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Panasonic HVX200 Super Fisheye for : Panasonic HVX200 For 82mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Panasonic HVX200 Super Fisheye for : Panasonic HVX200 For 82mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount

16x9 0.45X Super Fisheye, EXII Bayonet Mount for Panasonic HVX200
Super Fisheye for :
Panasonic HVX200
For 82mm Filter Thread
0.45x Wide Angle Adapter
Single Element
135° Field of View
Lightweight Design
Bayonet Mount

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HDSF45X-HVX
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Specs
Iris Control Automatic DC Drive
Aperture (F) 1.2 to 360
Lens Mount CS-Mount
View Details
Cooke S4/i 135mm, T2.0 Prime Lens - CKE 135i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 526 mm (20.7 inch)
Length 185 mm (7.3 inch)
View Details
 - Computar / Chugai T2Z2814CS - Image Labs International
Image Labs International
Specs
Iris Control Manual Iris Control
Lens Mount CS-Mount
Optical Format 1/3"
View Details