ZGC, Inc. Cooke S4/i 135mm, T2.0 Prime Lens CKE 135i

Description
Cooke S4/i 135mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 135mm, T2.0 Telephoto, focusing to just 6x the focal length at 2' 9' / .82 meters. Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched.
Description
Cooke S4/i 135mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 135mm, T2.0 Telephoto, focusing to just 6x the focal length at 2' 9' / .82 meters. Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched.

Suppliers

Company
Product
Description
Supplier Links
Cooke S4/i 135mm, T2.0 Prime Lens - CKE 135i - ZGC, Inc.
Mountain Lakes, NJ, USA
Cooke S4/i 135mm, T2.0 Prime Lens
CKE 135i
Cooke S4/i 135mm, T2.0 Prime Lens CKE 135i
Cooke S4/i 135mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 135mm, T2.0 Telephoto, focusing to just 6x the focal length at 2' 9' / .82 meters. Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched.

Cooke S4/i 135mm, T2.0 Prime Lens
Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography.
/i Technology
See ZGC Tech Desk for more information
Leasing Options
Cooke S4/i Prime, 135mm, T2.0 Telephoto, focusing to just 6x the focal length at 2' 9' / .82 meters.
Great contrast and resolution through focusing distance. True T2.0 up to 10x MOD. Color matched.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number CKE 135i
Product Name Cooke S4/i 135mm, T2.0 Prime Lens
Filter Thread Diameter 105 mm (4.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke 100mm PANCHRO Lens - CKEP 100 - ZGC, Inc.
Specs
Filter Thread Diameter 87 mm (3.43 inch)
Minimum 710 mm (27.95 inch)
Length 137 mm (5.39 inch)
View Details
 - Computar / Chugai T10Z0612MSP-CS - Image Labs International
Image Labs International
Specs
Lens Mount CS-Mount
Optical Format 1/3"
Type Motorized; Zoom
View Details