ZGC, Inc. Focus Enhancements FS-CV802.11 WiFi Dongle 1381V098

Description
Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for Canon cameras weighs only 12 ounces, brings Direct to Edit recording technology to your Canon HDV or DV handheld camcorder, and enables you to add custom metadata while you're recording. Compatible with Canon XL1 (requires v3.0 software update for 720p50/60 QuickTime recording), XL1S, XL2, GL1, GL2, XL-H1S/H1A, XL H1, XH A1, XH G1 Go from Acquisition to Editing in One Step Featuring a backlit color display, an easy-to-use menu system, a 100GB hard drive, and a removable, rechargeable battery, the Focus FS-CV is the perfect DTE companion for your Canon HDV or DV camcorder. Audio, video, timecode, and control information is passed through a single FireWire cable, allowing you to record to disk or to disk and tape simultaneously. Designed for use in even the roughest conditions, the FS-CV includes a 10-second electronic shock cache to ensure that you never lose footage. Advanced features such as time lapse (DV mode only), retro disk recording, scene marking, and clip categorization make the FS-CV Portable DTE Recorder the perfect companion for handheld shoots. When recording is complete, your footage is ready to edit instantly - no capturing, file transfer, or file conversion is required. High-Capacity Hard Drive The FS-CV 100GB 1.8" fanless design internal disk drive is rugged, shock resistant, very quiet, and extremely power efficient. Using the Universal Disk Format (UDF) to write files, the FS-CV saves long recordings (up to 1.5 hours) as a single clip, instead of a series of individual clips, making it much faster and easier to manage clips in post-production. Assign Custom Metadata on the Fly With the FS-CV, you can personalize and optimize workflow - while you shoot. With your wireless handheld device or laptop, you can access the FS-CV through a browser, define metadata, and assign it to video while you're recording, eliminating the need to tag footage when the shoot is over. During postproduction, simply transfer clips - complete with metadata - from the FS-CV to your NLE system or Focus PX Media Server. All of the information that you assigned during the shoot goes with the clips, saving you hours or even days of logging time. Native MXF HDV Support With the FS-CV, you can record native MXF HDV 720p 30 and 1080i 50/60 clips and import them into Avid Xpress Pro, Avid Media Composer, or Avid NewsCutter for editing. Native QuickTime HDV Support With the FS-CV, you can record 1080i 50/60/24F/25F/30F or 720p 30 clips as native QuickTime HDV. The FS-CV extracts and decodes the audio from the incoming HDV stream, combines it with the video stream, ..
Description
Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for Canon cameras weighs only 12 ounces, brings Direct to Edit recording technology to your Canon HDV or DV handheld camcorder, and enables you to add custom metadata while you're recording. Compatible with Canon XL1 (requires v3.0 software update for 720p50/60 QuickTime recording), XL1S, XL2, GL1, GL2, XL-H1S/H1A, XL H1, XH A1, XH G1 Go from Acquisition to Editing in One Step Featuring a backlit color display, an easy-to-use menu system, a 100GB hard drive, and a removable, rechargeable battery, the Focus FS-CV is the perfect DTE companion for your Canon HDV or DV camcorder. Audio, video, timecode, and control information is passed through a single FireWire cable, allowing you to record to disk or to disk and tape simultaneously. Designed for use in even the roughest conditions, the FS-CV includes a 10-second electronic shock cache to ensure that you never lose footage. Advanced features such as time lapse (DV mode only), retro disk recording, scene marking, and clip categorization make the FS-CV Portable DTE Recorder the perfect companion for handheld shoots. When recording is complete, your footage is ready to edit instantly - no capturing, file transfer, or file conversion is required. High-Capacity Hard Drive The FS-CV 100GB 1.8" fanless design internal disk drive is rugged, shock resistant, very quiet, and extremely power efficient. Using the Universal Disk Format (UDF) to write files, the FS-CV saves long recordings (up to 1.5 hours) as a single clip, instead of a series of individual clips, making it much faster and easier to manage clips in post-production. Assign Custom Metadata on the Fly With the FS-CV, you can personalize and optimize workflow - while you shoot. With your wireless handheld device or laptop, you can access the FS-CV through a browser, define metadata, and assign it to video while you're recording, eliminating the need to tag footage when the shoot is over. During postproduction, simply transfer clips - complete with metadata - from the FS-CV to your NLE system or Focus PX Media Server. All of the information that you assigned during the shoot goes with the clips, saving you hours or even days of logging time. Native MXF HDV Support With the FS-CV, you can record native MXF HDV 720p 30 and 1080i 50/60 clips and import them into Avid Xpress Pro, Avid Media Composer, or Avid NewsCutter for editing. Native QuickTime HDV Support With the FS-CV, you can record 1080i 50/60/24F/25F/30F or 720p 30 clips as native QuickTime HDV. The FS-CV extracts and decodes the audio from the incoming HDV stream, combines it with the video stream, ..

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Focus Enhancements FS-CV802.11 WiFi Dongle
1381V098
Focus Enhancements FS-CV802.11 WiFi Dongle 1381V098
Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for Canon cameras weighs only 12 ounces, brings Direct to Edit recording technology to your Canon HDV or DV handheld camcorder, and enables you to add custom metadata while you're recording. Compatible with Canon XL1 (requires v3.0 software update for 720p50/60 QuickTime recording), XL1S, XL2, GL1, GL2, XL-H1S/H1A, XL H1, XH A1, XH G1 Go from Acquisition to Editing in One Step Featuring a backlit color display, an easy-to-use menu system, a 100GB hard drive, and a removable, rechargeable battery, the Focus FS-CV is the perfect DTE companion for your Canon HDV or DV camcorder. Audio, video, timecode, and control information is passed through a single FireWire cable, allowing you to record to disk or to disk and tape simultaneously. Designed for use in even the roughest conditions, the FS-CV includes a 10-second electronic shock cache to ensure that you never lose footage. Advanced features such as time lapse (DV mode only), retro disk recording, scene marking, and clip categorization make the FS-CV Portable DTE Recorder the perfect companion for handheld shoots. When recording is complete, your footage is ready to edit instantly - no capturing, file transfer, or file conversion is required. High-Capacity Hard Drive The FS-CV 100GB 1.8" fanless design internal disk drive is rugged, shock resistant, very quiet, and extremely power efficient. Using the Universal Disk Format (UDF) to write files, the FS-CV saves long recordings (up to 1.5 hours) as a single clip, instead of a series of individual clips, making it much faster and easier to manage clips in post-production. Assign Custom Metadata on the Fly With the FS-CV, you can personalize and optimize workflow - while you shoot. With your wireless handheld device or laptop, you can access the FS-CV through a browser, define metadata, and assign it to video while you're recording, eliminating the need to tag footage when the shoot is over. During postproduction, simply transfer clips - complete with metadata - from the FS-CV to your NLE system or Focus PX Media Server. All of the information that you assigned during the shoot goes with the clips, saving you hours or even days of logging time. Native MXF HDV Support With the FS-CV, you can record native MXF HDV 720p 30 and 1080i 50/60 clips and import them into Avid Xpress Pro, Avid Media Composer, or Avid NewsCutter for editing. Native QuickTime HDV Support With the FS-CV, you can record 1080i 50/60/24F/25F/30F or 720p 30 clips as native QuickTime HDV. The FS-CV extracts and decodes the audio from the incoming HDV stream, combines it with the video stream, ..

Focus Enhancements FS-CV802.11 WiFi Dongle
For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording.
The NEW FS-CV Portable DTE Recorder for Canon cameras weighs only 12 ounces, brings Direct to Edit recording technology to your Canon HDV or DV handheld camcorder, and enables you to add custom metadata while you're recording.
Compatible with Canon XL1 (requires v3.0 software update for 720p50/60 QuickTime recording), XL1S, XL2, GL1, GL2, XL-H1S/H1A, XL H1, XH A1, XH G1
Go from Acquisition to Editing in One Step
Featuring a backlit color display, an easy-to-use menu system, a 100GB hard drive, and a removable, rechargeable battery, the Focus FS-CV is the perfect DTE companion for your Canon HDV or DV camcorder. Audio, video, timecode, and control information is passed through a single FireWire cable, allowing you to record to disk or to disk and tape simultaneously. Designed for use in even the roughest conditions, the FS-CV includes a 10-second electronic shock cache to ensure that you never lose footage.
Advanced features such as time lapse (DV mode only), retro disk recording, scene marking, and clip categorization make the FS-CV Portable DTE Recorder the perfect companion for handheld shoots. When recording is complete, your footage is ready to edit instantly - no capturing, file transfer, or file conversion is required.
High-Capacity Hard Drive
The FS-CV 100GB 1.8" fanless design internal disk drive is rugged, shock resistant, very quiet, and extremely power efficient. Using the Universal Disk Format (UDF) to write files, the FS-CV saves long recordings (up to 1.5 hours) as a single clip, instead of a series of individual clips, making it much faster and easier to manage clips in post-production.
Assign Custom Metadata on the Fly
With the FS-CV, you can personalize and optimize workflow - while you shoot. With your wireless handheld device or laptop, you can access the FS-CV through a browser, define metadata, and assign it to video while you're recording, eliminating the need to tag footage when the shoot is over. During postproduction, simply transfer clips - complete with metadata - from the FS-CV to your NLE system or Focus PX Media Server. All of the information that you assigned during the shoot goes with the clips, saving you hours or even days of logging time.
Native MXF HDV Support
With the FS-CV, you can record native MXF HDV 720p 30 and 1080i 50/60 clips and import them into Avid Xpress Pro, Avid Media Composer, or Avid NewsCutter for editing.
Native QuickTime HDV Support
With the FS-CV, you can record 1080i 50/60/24F/25F/30F or 720p 30 clips as native QuickTime HDV. The FS-CV extracts and decodes the audio from the incoming HDV stream, combines it with the video stream, ..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number 1381V098
Product Name Focus Enhancements FS-CV802.11 WiFi Dongle
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Image Color
Recording Media Hard Disk
View Details
 - CE-DVR1600 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Features Alarms; Zoom; Compression
Video Inputs 16
Storage Capacity 500000 MB
View Details