ZGC, Inc. Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter 1057

Description
Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens. Use 2/3 inch B4 mount lenses on C-mount cameras with Abakus B4 to C Mount Adapters. The is no loss of picture quality with either 1-CCD (single chip) or 3-CCD, &fract12; inch or 1/3 inch cameras. No image degradation Maintains angle of view Optics purpose designed for integrating with specific camera blocks Rugged, stainless steel B4 mount that fits onto the rear of B4 video lenses Rotatable collar with locking screw accommodates the screw thread of the camera's C-mount, and ensures correct orientation.
Description
Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens. Use 2/3 inch B4 mount lenses on C-mount cameras with Abakus B4 to C Mount Adapters. The is no loss of picture quality with either 1-CCD (single chip) or 3-CCD, &fract12; inch or 1/3 inch cameras. No image degradation Maintains angle of view Optics purpose designed for integrating with specific camera blocks Rugged, stainless steel B4 mount that fits onto the rear of B4 video lenses Rotatable collar with locking screw accommodates the screw thread of the camera's C-mount, and ensures correct orientation.

Suppliers

Company
Product
Description
Supplier Links
Abakus 2/3
Mountain Lakes, NJ, USA
Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter
1057
Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter 1057
Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens. Use 2/3 inch B4 mount lenses on C-mount cameras with Abakus B4 to C Mount Adapters. The is no loss of picture quality with either 1-CCD (single chip) or 3-CCD, &fract12; inch or 1/3 inch cameras. No image degradation Maintains angle of view Optics purpose designed for integrating with specific camera blocks Rugged, stainless steel B4 mount that fits onto the rear of B4 video lenses Rotatable collar with locking screw accommodates the screw thread of the camera's C-mount, and ensures correct orientation.

Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter
B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens.
Use 2/3 inch B4 mount lenses on C-mount cameras with Abakus B4 to C Mount Adapters. The is no loss of picture quality with either 1-CCD (single chip) or 3-CCD, &fract12; inch or 1/3 inch cameras.
No image degradation
Maintains angle of view
Optics purpose designed for integrating with specific camera blocks
Rugged, stainless steel B4 mount that fits onto the rear of B4 video lenses
Rotatable collar with locking screw accommodates the screw thread of the camera's C-mount, and ensures correct orientation.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 1057
Product Name Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYθZ, 100 TPI, M4 THD - M-LPXYR-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Olympus SZX RFL3 excitation holder - 91023 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details