ZGC, Inc. Century Optics Fisheye Adapter, 65mm Clamp-on 0VS-FE65-00

Description
Century Optics Fisheye Adapter, 65mm Clamp-on Not a zoom-through. When you're shooting for a truly exaggerated point of view, twist on the Century Fisheye Adapter. The Fisheye gets you the widest view possible with extreme barrel distortion. The fisheye exaggerates depth, pulling nearby objects closer, and causing distant objects to recede into the background. A fixed adapter, the Fisheye doesn't allow for zooming, but for the most pronounced effect, you'll want to stay at the wide end of the range anyway. This is a 65mm clamp-on for JVC GY-DV500 and detachable Zooms (65mm or 75mm).
Description
Century Optics Fisheye Adapter, 65mm Clamp-on Not a zoom-through. When you're shooting for a truly exaggerated point of view, twist on the Century Fisheye Adapter. The Fisheye gets you the widest view possible with extreme barrel distortion. The fisheye exaggerates depth, pulling nearby objects closer, and causing distant objects to recede into the background. A fixed adapter, the Fisheye doesn't allow for zooming, but for the most pronounced effect, you'll want to stay at the wide end of the range anyway. This is a 65mm clamp-on for JVC GY-DV500 and detachable Zooms (65mm or 75mm).

Suppliers

Company
Product
Description
Supplier Links
Century Optics Fisheye Adapter, 65mm Clamp-on - 0VS-FE65-00 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics Fisheye Adapter, 65mm Clamp-on
0VS-FE65-00
Century Optics Fisheye Adapter, 65mm Clamp-on 0VS-FE65-00
Century Optics Fisheye Adapter, 65mm Clamp-on Not a zoom-through. When you're shooting for a truly exaggerated point of view, twist on the Century Fisheye Adapter. The Fisheye gets you the widest view possible with extreme barrel distortion. The fisheye exaggerates depth, pulling nearby objects closer, and causing distant objects to recede into the background. A fixed adapter, the Fisheye doesn't allow for zooming, but for the most pronounced effect, you'll want to stay at the wide end of the range anyway. This is a 65mm clamp-on for JVC GY-DV500 and detachable Zooms (65mm or 75mm).

Century Optics Fisheye Adapter, 65mm Clamp-on
Not a zoom-through.
When you're shooting for a truly exaggerated point of view, twist on the Century Fisheye Adapter. The Fisheye gets you the widest view possible with extreme barrel distortion.
The fisheye exaggerates depth, pulling nearby objects closer, and causing distant objects to recede into the background.
A fixed adapter, the Fisheye doesn't allow for zooming, but for the most pronounced effect, you'll want to stay at the wide end of the range anyway.
This is a 65mm clamp-on for JVC GY-DV500 and detachable Zooms (65mm or 75mm).

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0VS-FE65-00
Product Name Century Optics Fisheye Adapter, 65mm Clamp-on
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.2 mm (0.2441 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Gear-Drive Motorized Optical Mount - AMG-GR - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 100 to 300 mm (3.94 to 11.81 inch)
View Details