ZGC, Inc. Firestore FS-C HD100GB Recorder for Canon 0884V782

Description
Firestore FS-C HD100GB Recorder for Canon The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. FS-C HD 100 GB HD Recorder Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. The FS-C interfaces with your Canon DV or HDV camcorder using a single FireWire cable that passes full information, including audio and video, allowing you to simultaneously record to disk and tape in HDV or DV mode. The 10-second electronic shock cache ensures that you never lose footage, even in the roughest of conditions. A camera mount kit is also included. Compatible Products: VIXIA HV20 High Definition MiniDV, XH A1, XH G1, XL H1
Description
Firestore FS-C HD100GB Recorder for Canon The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. FS-C HD 100 GB HD Recorder Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. The FS-C interfaces with your Canon DV or HDV camcorder using a single FireWire cable that passes full information, including audio and video, allowing you to simultaneously record to disk and tape in HDV or DV mode. The 10-second electronic shock cache ensures that you never lose footage, even in the roughest of conditions. A camera mount kit is also included. Compatible Products: VIXIA HV20 High Definition MiniDV, XH A1, XH G1, XL H1

Suppliers

Company
Product
Description
Supplier Links
Firestore FS-C HD100GB Recorder for Canon - 0884V782 - ZGC, Inc.
Mountain Lakes, NJ, USA
Firestore FS-C HD100GB Recorder for Canon
0884V782
Firestore FS-C HD100GB Recorder for Canon 0884V782
Firestore FS-C HD100GB Recorder for Canon The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. FS-C HD 100 GB HD Recorder Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. The FS-C interfaces with your Canon DV or HDV camcorder using a single FireWire cable that passes full information, including audio and video, allowing you to simultaneously record to disk and tape in HDV or DV mode. The 10-second electronic shock cache ensures that you never lose footage, even in the roughest of conditions. A camera mount kit is also included. Compatible Products: VIXIA HV20 High Definition MiniDV, XH A1, XH G1, XL H1

Firestore FS-C HD100GB Recorder for Canon
The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time.
FS-C HD 100 GB HD Recorder
Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. The FS-C interfaces with your Canon DV or HDV camcorder using a single FireWire cable that passes full information, including audio and video, allowing you to simultaneously record to disk and tape in HDV or DV mode. The 10-second electronic shock cache ensures that you never lose footage, even in the roughest of conditions. A camera mount kit is also included.
Compatible Products: VIXIA HV20 High Definition MiniDV, XH A1, XH G1, XL H1

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number 0884V782
Product Name Firestore FS-C HD100GB Recorder for Canon
Image Color
Video Format NTSC
Digital Video Output RS232
Unlock Full Specs
to access all available technical data

Similar Products

Pre-Configured DVR Systems - S-JDVR4160CD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Image Black & White; Monochrome (optional feature); Color
Video Format JPEG 2000
Recording Media Hard Disk; Disk Recording Capability
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
Firestore FS-C HD60GB Recorder for Canon - 0884V781 - ZGC, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232
View Details