ZBA, Inc. Embedded Bluetooth Module BT44-147

Description
The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant Bluetooth system for data and voice communications. The module interfaces with a host via the UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0. This module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requiring the use of an external antenna. The BT44-147 has a 50 ohm output and can drive essentially all antennae designed for 2.4 GHz operation. The BT44-147 is a Class 2 Bluetooth module thet has a range of up to 30 microcode are stored. The flash memory can be upgraded via the UART. The module can support different Bluetooth profiles although the most popular profile for data transfer is the Serial Port Profile (SPP). The dimensions of the module are 27.0 x 14.5 x 2.0 mm. The module is a 36 pin leadless device with pin connections on both sides of the module.
Description
The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant Bluetooth system for data and voice communications. The module interfaces with a host via the UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0. This module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requiring the use of an external antenna. The BT44-147 has a 50 ohm output and can drive essentially all antennae designed for 2.4 GHz operation. The BT44-147 is a Class 2 Bluetooth module thet has a range of up to 30 microcode are stored. The flash memory can be upgraded via the UART. The module can support different Bluetooth profiles although the most popular profile for data transfer is the Serial Port Profile (SPP). The dimensions of the module are 27.0 x 14.5 x 2.0 mm. The module is a 36 pin leadless device with pin connections on both sides of the module.

Suppliers

Company
Product
Description
Supplier Links
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Hillsborough, NJ, USA
Embedded Bluetooth Module
BT44-147
Embedded Bluetooth Module BT44-147
The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant Bluetooth system for data and voice communications. The module interfaces with a host via the UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0. This module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requiring the use of an external antenna. The BT44-147 has a 50 ohm output and can drive essentially all antennae designed for 2.4 GHz operation. The BT44-147 is a Class 2 Bluetooth module thet has a range of up to 30 microcode are stored. The flash memory can be upgraded via the UART. The module can support different Bluetooth profiles although the most popular profile for data transfer is the Serial Port Profile (SPP). The dimensions of the module are 27.0 x 14.5 x 2.0 mm. The module is a 36 pin leadless device with pin connections on both sides of the module.

The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant Bluetooth system for data and voice communications. The module interfaces with a host via the UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0. This module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requiring the use of an external antenna. The BT44-147 has a 50 ohm output and can drive essentially all antennae designed for 2.4 GHz operation.

The BT44-147 is a Class 2 Bluetooth module thet has a range of up to 30 microcode are stored. The flash memory can be upgraded via the UART. The module can support different Bluetooth profiles although the most popular profile for data transfer is the Serial Port Profile (SPP).

The dimensions of the module are 27.0 x 14.5 x 2.0 mm. The module is a 36 pin leadless device with pin connections on both sides of the module.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category RF Modules
Product Number BT44-147
Product Name Embedded Bluetooth Module
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
Operating Frequency 2400 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Bluetooth Module - BT44-eb101S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector (optional feature)
View Details