ZBA, Inc. Class 1 Surface Mount Bluetooth Board BT44-111S

Description
The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requireing the use of an external antenna. The BT44-111S has a 50 ohm output and can drive essentially all antrenna designed for 2.4 GHz operation, the module and device firmware are fully compliant with the Bluetooth specification V2.0 The BT44-111S is a class 1 Bluetooth module that has a range of up to 100 meters (approximately 300 feet). Additionally, the firmware supports over the air data rates of up to 3Mbps as described in the EDR portion of the Bluetooth version 2.0 specification. Contained on the module is a 8MB Flash memory chip which contains the firmware and embedded microcode. The Flash memory can be upgraded via the UART. The module can support different Bluetooth profiles, although the most popular profile for data transfer is the Serial Port Profile (SPP). The dimensions of the module is 27.5 x 14.5 x 2 mm. The module is a 36 pin leadless device with pin connections on both sides fo the module.
Description
The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requireing the use of an external antenna. The BT44-111S has a 50 ohm output and can drive essentially all antrenna designed for 2.4 GHz operation, the module and device firmware are fully compliant with the Bluetooth specification V2.0 The BT44-111S is a class 1 Bluetooth module that has a range of up to 100 meters (approximately 300 feet). Additionally, the firmware supports over the air data rates of up to 3Mbps as described in the EDR portion of the Bluetooth version 2.0 specification. Contained on the module is a 8MB Flash memory chip which contains the firmware and embedded microcode. The Flash memory can be upgraded via the UART. The module can support different Bluetooth profiles, although the most popular profile for data transfer is the Serial Port Profile (SPP). The dimensions of the module is 27.5 x 14.5 x 2 mm. The module is a 36 pin leadless device with pin connections on both sides fo the module.

Suppliers

Company
Product
Description
Supplier Links
Class 1 Surface Mount Bluetooth Board - BT44-111S - ZBA, Inc.
Hillsborough, NJ, USA
Class 1 Surface Mount Bluetooth Board
BT44-111S
Class 1 Surface Mount Bluetooth Board BT44-111S
The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requireing the use of an external antenna. The BT44-111S has a 50 ohm output and can drive essentially all antrenna designed for 2.4 GHz operation, the module and device firmware are fully compliant with the Bluetooth specification V2.0 The BT44-111S is a class 1 Bluetooth module that has a range of up to 100 meters (approximately 300 feet). Additionally, the firmware supports over the air data rates of up to 3Mbps as described in the EDR portion of the Bluetooth version 2.0 specification. Contained on the module is a 8MB Flash memory chip which contains the firmware and embedded microcode. The Flash memory can be upgraded via the UART. The module can support different Bluetooth profiles, although the most popular profile for data transfer is the Serial Port Profile (SPP). The dimensions of the module is 27.5 x 14.5 x 2 mm. The module is a 36 pin leadless device with pin connections on both sides fo the module.

The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure of the equipment is constructed of metal or ferrous material, thus requireing the use of an external antenna. The BT44-111S has a 50 ohm output and can drive essentially all antrenna designed for 2.4 GHz operation, the module and device firmware are fully compliant with the Bluetooth specification V2.0

The BT44-111S is a class 1 Bluetooth module that has a range of up to 100 meters (approximately 300 feet). Additionally, the firmware supports over the air data rates of up to 3Mbps as described in the EDR portion of the Bluetooth version 2.0 specification. Contained on the module is a 8MB Flash memory chip which contains the firmware and embedded microcode. The Flash memory can be upgraded via the UART. The module can support different Bluetooth profiles, although the most popular profile for data transfer is the Serial Port Profile (SPP).

The dimensions of the module is 27.5 x 14.5 x 2 mm. The module is a 36 pin leadless device with pin connections on both sides fo the module.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category RF Modules
Product Number BT44-111S
Product Name Class 1 Surface Mount Bluetooth Board
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
Operating Frequency 2400 to 2480 MHz
Transmission Distance 100 m (109 yd)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details