Yingli Solar Monocrystalline Solar Panel YLM 72 Cell Series

Description
YLM 72 Cell Series Module Type Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules, independently tested for harsh environmental conditions such as exposure to salt mist, ammonia and known PID risk factors. Our high-transmission glass features a unique anti-reflective coating that directs more light on the solar cells, resulting in a higher energy yield. Tested in accordance to the standard IEC 62804, our PV modules have demonstrated resistance against PID (Potential Induced Degradation), which translates to security for your investment.
Datasheet
Description
YLM 72 Cell Series Module Type Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules, independently tested for harsh environmental conditions such as exposure to salt mist, ammonia and known PID risk factors. Our high-transmission glass features a unique anti-reflective coating that directs more light on the solar cells, resulting in a higher energy yield. Tested in accordance to the standard IEC 62804, our PV modules have demonstrated resistance against PID (Potential Induced Degradation), which translates to security for your investment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monocrystalline Solar Panel - YLM 72 Cell Series - Yingli Solar
Baoding, Hebei, China
Monocrystalline Solar Panel
YLM 72 Cell Series
Monocrystalline Solar Panel YLM 72 Cell Series
YLM 72 Cell Series Module Type Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules, independently tested for harsh environmental conditions such as exposure to salt mist, ammonia and known PID risk factors. Our high-transmission glass features a unique anti-reflective coating that directs more light on the solar cells, resulting in a higher energy yield. Tested in accordance to the standard IEC 62804, our PV modules have demonstrated resistance against PID (Potential Induced Degradation), which translates to security for your investment.

YLM 72 Cell Series

Module Type

Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology.

High conversion efficiency and more power output per square meter.

Durable PV modules, independently tested for harsh environmental conditions such as exposure to salt mist, ammonia and known PID risk factors.

Our high-transmission glass features a unique anti-reflective coating that directs more light on the solar cells, resulting in a higher energy yield.

Tested in accordance to the standard IEC 62804, our PV modules have demonstrated resistance against PID (Potential Induced Degradation), which translates to security for your investment.

Supplier's Site Datasheet

Technical Specifications

  Yingli Solar
Product Category Solar Panels
Product Number YLM 72 Cell Series
Product Name Monocrystalline Solar Panel
Material Monocrystalline Silicon
Connector Type MC4 Connector; Helios H4
Standard/Certifications IEC
Power 315 to 340 watts
Efficiency 16.2 to 17.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1767084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 5 watts
Efficiency 0.1700 %
View Details
Flexible Solar Module - 32B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Organic / Polymer
View Details
60 Cell Multicrystalline PV Module - DUOMAX-PEG5.07 - Trina Solar (U.S.), Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details
Multicrystalline Solar Panel - YGE 72 Cell Series 2 1500V - Yingli Solar
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector
Power 305 to 330 watts
View Details