Yaskawa America, Inc. - Motion Division Servo Motor USAREM-05AE2K

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500W, 1.59NM, 5.29AMP, 3000RPM, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500W, 1.59NM, 5.29AMP, 3000RPM, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11024071 - Radwell International
Willingboro, NJ, United States
Servo Motor
11024071
Servo Motor 11024071
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500W, 1.59NM, 5.29AMP, 3000RPM, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500W, 1.59NM, 5.29AMP, 3000RPM, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11024071
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 6 volts - L12-100-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Servo Motor - 130657318 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details