Yaskawa America, Inc. - Motion Division Servo Motor USAMED-06CB1S

Description
SERVO MOTOR, 0.8HP, 0.6KW, 5000PULSES/REV, ENCLOSED, SELF COOLED, FERRITE MAGNET, WITH OIL SEAL, M SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 0.8HP, 0.6KW, 5000PULSES/REV, ENCLOSED, SELF COOLED, FERRITE MAGNET, WITH OIL SEAL, M SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 90194082 - Radwell International
Willingboro, NJ, United States
Servo Motor
90194082
Servo Motor 90194082
SERVO MOTOR, 0.8HP, 0.6KW, 5000PULSES/REV, ENCLOSED, SELF COOLED, FERRITE MAGNET, WITH OIL SEAL, M SERIES. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 0.8HP, 0.6KW, 5000PULSES/REV, ENCLOSED, SELF COOLED, FERRITE MAGNET, WITH OIL SEAL, M SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 90194082
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details