Yaskawa America, Inc. - Motion Division Servo Motor SGMJV-04A3A21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400 WATT, 3-PHASE, 200 VAC POWER, 2.7 AMP, REPLACED BY SGMJV-04A3M61. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400 WATT, 3-PHASE, 200 VAC POWER, 2.7 AMP, REPLACED BY SGMJV-04A3M61. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 100519023 - Radwell International
Willingboro, NJ, United States
Servo Motor
100519023
Servo Motor 100519023
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400 WATT, 3-PHASE, 200 VAC POWER, 2.7 AMP, REPLACED BY SGMJV-04A3M61. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400 WATT, 3-PHASE, 200 VAC POWER, 2.7 AMP, REPLACED BY SGMJV-04A3M61. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 100519023
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motor - 100031751 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
View Details