Yaskawa America, Inc. - Motion Division Servo Motor USAFED-13FS2

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.3 KW, 8.34 NM, 1500 RPM, 9.7 A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.3 KW, 8.34 NM, 1500 RPM, 9.7 A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 15230693 - Radwell International
Willingboro, NJ, United States
Servo Motor
15230693
Servo Motor 15230693
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.3 KW, 8.34 NM, 1500 RPM, 9.7 A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.3 KW, 8.34 NM, 1500 RPM, 9.7 A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 15230693
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motor - 120128340 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details