Yaskawa America, Inc. - Motion Division SGMXG Medium Inertia Rotary Servo Motors, 400V Input (26-bit encoder) SGMXG-13DWA6SA2

Description
300 – 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGMXG family range up to 95.2 Nm. SGMXG delivers a rated speed of 1500 rpm, delivering a rapid and consistent throughput over a wide power range. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum. Features Highlights: 26-bit encoder resolution More compact size than most motors in its class Standard batteryless absolute encoder or safety batteryless absolute encoder available Completely compatible with Sigma-X SERVOPACKs Neodymium iron boron permanent magnets with a high flux density that reduces rotor size Advanced magnetic circuitry and optimum winding geometry delivery very low cogging torque Safety rated at SIL 3 (IEC 61508) IP67 rated for resistance to dust and water washdown Functions in temperatures above 60 degrees C and altitudes above 2000 ft Peak acceleration torque up to 300% of rated torque Peak torque can be maintained for up to three seconds IP67 rated for resistance to dust, water washdown Rated speed of 1500 rpm, max speed of 4000 rpm Holding brake and oil seal options available
Request a Quote
Description
300 – 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGMXG family range up to 95.2 Nm. SGMXG delivers a rated speed of 1500 rpm, delivering a rapid and consistent throughput over a wide power range. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum. Features Highlights: 26-bit encoder resolution More compact size than most motors in its class Standard batteryless absolute encoder or safety batteryless absolute encoder available Completely compatible with Sigma-X SERVOPACKs Neodymium iron boron permanent magnets with a high flux density that reduces rotor size Advanced magnetic circuitry and optimum winding geometry delivery very low cogging torque Safety rated at SIL 3 (IEC 61508) IP67 rated for resistance to dust and water washdown Functions in temperatures above 60 degrees C and altitudes above 2000 ft Peak acceleration torque up to 300% of rated torque Peak torque can be maintained for up to three seconds IP67 rated for resistance to dust, water washdown Rated speed of 1500 rpm, max speed of 4000 rpm Holding brake and oil seal options available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGMXG Medium Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXG-13DWA6SA2 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGMXG Medium Inertia Rotary Servo Motors, 400V Input (26-bit encoder)
SGMXG-13DWA6SA2
SGMXG Medium Inertia Rotary Servo Motors, 400V Input (26-bit encoder) SGMXG-13DWA6SA2
300 – 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGMXG family range up to 95.2 Nm. SGMXG delivers a rated speed of 1500 rpm, delivering a rapid and consistent throughput over a wide power range. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum. Features Highlights: 26-bit encoder resolution More compact size than most motors in its class Standard batteryless absolute encoder or safety batteryless absolute encoder available Completely compatible with Sigma-X SERVOPACKs Neodymium iron boron permanent magnets with a high flux density that reduces rotor size Advanced magnetic circuitry and optimum winding geometry delivery very low cogging torque Safety rated at SIL 3 (IEC 61508) IP67 rated for resistance to dust and water washdown Functions in temperatures above 60 degrees C and altitudes above 2000 ft Peak acceleration torque up to 300% of rated torque Peak torque can be maintained for up to three seconds IP67 rated for resistance to dust, water washdown Rated speed of 1500 rpm, max speed of 4000 rpm Holding brake and oil seal options available

300 – 15kW, Medium Inertia Rotary Servo Motors

The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGMXG family range up to 95.2 Nm. SGMXG delivers a rated speed of 1500 rpm, delivering a rapid and consistent throughput over a wide power range. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

Features

Highlights:

  • 26-bit encoder resolution
  • More compact size than most motors in its class
  • Standard batteryless absolute encoder or safety batteryless absolute encoder available
  • Completely compatible with Sigma-X SERVOPACKs
  • Neodymium iron boron permanent magnets with a high flux density that reduces rotor size
  • Advanced magnetic circuitry and optimum winding geometry delivery very low cogging torque
  • Safety rated at SIL 3 (IEC 61508)
  • IP67 rated for resistance to dust and water washdown
  • Functions in temperatures above 60 degrees C and altitudes above 2000 ft
  • Peak acceleration torque up to 300% of rated torque
  • Peak torque can be maintained for up to three seconds
  • IP67 rated for resistance to dust, water washdown
  • Rated speed of 1500 rpm, max speed of 4000 rpm
  • Holding brake and oil seal options available
Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGMXG-13DWA6SA2
Product Name SGMXG Medium Inertia Rotary Servo Motors, 400V Input (26-bit encoder)
AC Voltage & Frequency 400V
Output Power 0.0017 HP
Continuous Torque 842.5 In-lbs (971 kg-cm)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SGMXJ Medium Inertia Rotary Servo Motors - SGMXJ-04AWA6CA2 - Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Shaft Orientation In-line
Features Brake
View Details
SGMXG Medium Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXG-05DWA61A2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 0.6031 HP
Continuous Torque 842.5 In-lbs (971 kg-cm)
View Details
SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety - SGMXJ-06AWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.8711 HP
Continuous Torque 74.0 In-lbs (85.31 kg-cm)
View Details
Sigma-7 Servo Rotary Motors- Hygienic Stainless - M532-GK07-04T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 0.8041 HP
Continuous Current 3.3 amps
View Details