Yaskawa America, Inc. - Motion Division SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) SGMXA-30DWA6EA2

Description
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote
Description
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-30DWA6EA2 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder)
SGMXA-30DWA6EA2
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) SGMXA-30DWA6EA2
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGMXA-30DWA6EA2
Product Name SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder)
AC Voltage & Frequency 400V
Output Power 4.02 HP
Shaft Speed 7000 rpm
Shaft Orientation In-line
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7J-06A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7A-25D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7A-15D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-25AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details