50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | SGMXA-25AWA6EA2 |
| Product Name | SGMXA Low Inertia Rotary Servo Motors |
| Output Power | 3.35 HP |
| Shaft Orientation | In-line |
| Feedback | Integral Encoder |