Yaskawa America, Inc. - Motion Division SGMXA Low Inertia Rotary Servo Motors SGMXA-01AWA6EA2

Description
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote
Description
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGMXA Low Inertia Rotary Servo Motors - SGMXA-01AWA6EA2 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGMXA Low Inertia Rotary Servo Motors
SGMXA-01AWA6EA2
SGMXA Low Inertia Rotary Servo Motors SGMXA-01AWA6EA2
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGMXA-01AWA6EA2
Product Name SGMXA Low Inertia Rotary Servo Motors
Output Power 0.1340 HP
Shaft Orientation In-line
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-50DWA6SA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
Rotary Servo Motor - SGM7G-55D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7G-44A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
2 suppliers
Direct Drive Servo Motor - SGM7F-02A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details