Yaskawa America, Inc. - Motion Division Servo Motor SGMSH-40D2A6C

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 4 KW, 400 VAC, 17-BIT ABSOLUTE, STANDARD, STRAIGHT, KEY, TAPPED, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 4 KW, 400 VAC, 17-BIT ABSOLUTE, STANDARD, STRAIGHT, KEY, TAPPED, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 74206080 - Radwell International
Willingboro, NJ, United States
Servo Motor
74206080
Servo Motor 74206080
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 4 KW, 400 VAC, 17-BIT ABSOLUTE, STANDARD, STRAIGHT, KEY, TAPPED, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 4 KW, 400 VAC, 17-BIT ABSOLUTE, STANDARD, STRAIGHT, KEY, TAPPED, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 74206080
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details