Yaskawa America, Inc. - Motion Division Servo Motor SGMAH-01AAA2C

Description
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.1 KW, 230 VAC, 13-BIT INCREMENTAL, STANDARD, STRAIGHT, NO KEY, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.1 KW, 230 VAC, 13-BIT INCREMENTAL, STANDARD, STRAIGHT, NO KEY, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 97822403 - Radwell International
Willingboro, NJ, United States
Servo Motor
97822403
Servo Motor 97822403
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.1 KW, 230 VAC, 13-BIT INCREMENTAL, STANDARD, STRAIGHT, NO KEY, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.1 KW, 230 VAC, 13-BIT INCREMENTAL, STANDARD, STRAIGHT, NO KEY, 24 V BRAKE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 97822403
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motor - 585846 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details