Yaskawa America, Inc. - Motion Division Servo Motor SGMPH-04AAA41

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 3000 RPM RATED SPEED, 5000 RPM MAXIMUM SPEED, 13-BIT INCREMENTAL ENCODER, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 3000 RPM RATED SPEED, 5000 RPM MAXIMUM SPEED, 13-BIT INCREMENTAL ENCODER, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 55071486 - Radwell International
Willingboro, NJ, United States
Servo Motor
55071486
Servo Motor 55071486
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 3000 RPM RATED SPEED, 5000 RPM MAXIMUM SPEED, 13-BIT INCREMENTAL ENCODER, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 3000 RPM RATED SPEED, 5000 RPM MAXIMUM SPEED, 13-BIT INCREMENTAL ENCODER, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 55071486
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details