Yaskawa America, Inc. - Motion Division Servo Motor SGMP-15AWYR12

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3000 RPM, 1500 W, 200 V, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3000 RPM, 1500 W, 200 V, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21994534 - Radwell International
Willingboro, NJ, United States
Servo Motor
21994534
Servo Motor 21994534
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3000 RPM, 1500 W, 200 V, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3000 RPM, 1500 W, 200 V, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21994534
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
Servo Motor - 158814987 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details