Yaskawa America, Inc. - Motion Division Servo Motor SGMP-02U314CM

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 W, 200 VAC, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 W, 200 VAC, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21665885 - Radwell International
Willingboro, NJ, United States
Servo Motor
21665885
Servo Motor 21665885
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 W, 200 VAC, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 W, 200 VAC, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21665885
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
SGMCS Direct Drive Servomotor - SGMCS-17D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.4771 HP
Continuous Current 2.3 amps
Continuous Torque 150.4 In-lbs (173 kg-cm)
View Details