Yaskawa America, Inc. - Motion Division Servo Motor SGML-04AF14

Description
SERVO MOTOR, .53HP, 3000RPM, 200V, 1024PPR, W/KWY. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, .53HP, 3000RPM, 200V, 1024PPR, W/KWY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 43815824 - Radwell International
Willingboro, NJ, United States
Servo Motor
43815824
Servo Motor 43815824
SERVO MOTOR, .53HP, 3000RPM, 200V, 1024PPR, W/KWY. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, .53HP, 3000RPM, 200V, 1024PPR, W/KWY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 43815824
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Servo Motor - 4877051 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details