Yaskawa America, Inc. - Motion Division Servo Motor SGMAH-04A1A21

Description
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.4 KW, 230 VAC, 16-BIT ABSOLUTE, STANDARD, STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.4 KW, 230 VAC, 16-BIT ABSOLUTE, STANDARD, STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4877051 - Radwell International
Willingboro, NJ, United States
Servo Motor
4877051
Servo Motor 4877051
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.4 KW, 230 VAC, 16-BIT ABSOLUTE, STANDARD, STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.4 KW, 230 VAC, 16-BIT ABSOLUTE, STANDARD, STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4877051
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motor - 14664991 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details