Yaskawa America, Inc. - Motion Division Servo Motor SGMG-75A2ABC

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1500RPM, 48.0 NM, 7.5 KW / 10 HP, 200V, 54.7AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1500RPM, 48.0 NM, 7.5 KW / 10 HP, 200V, 54.7AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 162492020 - Radwell International
Willingboro, NJ, United States
Servo Motor
162492020
Servo Motor 162492020
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1500RPM, 48.0 NM, 7.5 KW / 10 HP, 200V, 54.7AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1500RPM, 48.0 NM, 7.5 KW / 10 HP, 200V, 54.7AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 162492020
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 50970101 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details