Yaskawa America, Inc. - Motion Division Servo Motor SGMAV-01A3A61

Description
SERVOMOTOR, SIGMA-5, SGMAV, W/O GEARS, 100 W, 200 VAC, 20-BIT ABSOLUTE ENCODER, STANDARD DESIGN, STRAIGHT SHAFT END WITH KEY & TAP, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
SERVOMOTOR, SIGMA-5, SGMAV, W/O GEARS, 100 W, 200 VAC, 20-BIT ABSOLUTE ENCODER, STANDARD DESIGN, STRAIGHT SHAFT END WITH KEY & TAP, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 60662885 - Radwell International
Willingboro, NJ, United States
Servo Motor
60662885
Servo Motor 60662885
SERVOMOTOR, SIGMA-5, SGMAV, W/O GEARS, 100 W, 200 VAC, 20-BIT ABSOLUTE ENCODER, STANDARD DESIGN, STRAIGHT SHAFT END WITH KEY & TAP, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

SERVOMOTOR, SIGMA-5, SGMAV, W/O GEARS, 100 W, 200 VAC, 20-BIT ABSOLUTE ENCODER, STANDARD DESIGN, STRAIGHT SHAFT END WITH KEY & TAP, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
YASKAWA ELECTRIC Servo Products SGMAV-01A3A61

YASKAWA ELECTRIC Servo Products SGMAV-01A3A61

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 60662885
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details