Yaskawa America, Inc. - Motion Division Servo Motor SGMAS-01ACA21

Description
SERVO MOTOR 0.91AMP 200VAC R/MIN3000 . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 0.91AMP 200VAC R/MIN3000 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 92791195 - Radwell International
Willingboro, NJ, United States
Servo Motor
92791195
Servo Motor 92791195
SERVO MOTOR 0.91AMP 200VAC R/MIN3000 . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 0.91AMP 200VAC R/MIN3000 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 92791195
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details