Yaskawa America, Inc. - Motion Division Rotary Servo Motor SGM7A-40D7F6E

Description
The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also designed to deliver high torque performance when an application requires it. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote Datasheet
Description
The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also designed to deliver high torque performance when an application requires it. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Servo Motor - SGM7A-40D7F6E - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
Rotary Servo Motor
SGM7A-40D7F6E
Rotary Servo Motor SGM7A-40D7F6E
The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also designed to deliver high torque performance when an application requires it. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also designed to deliver high torque performance when an application requires it. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGM7A-40D7F6E
Product Name Rotary Servo Motor
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-08AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 1.01 HP
Shaft Speed 7000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-25AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 3.35 HP
Shaft Speed 7000 rpm
View Details
Rotary Servo Motor - SGM7A-C2A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7G-20A7D6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details