The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also designed to deliver high torque performance when an application requires it. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | SGM7A-30A7D6E |
| Product Name | Rotary Servo Motor |
| AC Voltage & Frequency | 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature) |
| Phase | Three-phase |
| Shaft Orientation | In-line; Single-ended |