Yaskawa America, Inc. - Motion Division SGDV Sigma-5 Servo Amplifier SGDV-5R5A11A

Description
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Request a Quote
Description
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SGDV-5R5A11A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc., designed for high-performance applications. It features an industry-leading frequency response of 1.6 kHz, enabling settling times as low as 4 ms, which enhances overall system responsiveness. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, accommodating load changes with rotor inertia mismatches up to 20:1.

Advanced autotuning capabilities automatically adjust multiple gain and filter parameters to optimize performance, while enhanced vibration suppression functions minimize operational noise and improve tracking accuracy. The setup process is streamlined through the SigmaWin+ software, which includes a setup wizard and wiring check function for efficient configuration.

The SGDV-5R5A11A is suitable for applications requiring precise control and quick response times, making it a viable option for engineers seeking to improve system performance in motion control tasks.

Datasheet Summary
Powered by GS/AI

The SGDV-5R5A11A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc., designed for high-performance applications. It features an industry-leading frequency response of 1.6 kHz, enabling settling times as low as 4 ms, which enhances overall system responsiveness. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, accommodating load changes with rotor inertia mismatches up to 20:1.

Advanced autotuning capabilities automatically adjust multiple gain and filter parameters to optimize performance, while enhanced vibration suppression functions minimize operational noise and improve tracking accuracy. The setup process is streamlined through the SigmaWin+ software, which includes a setup wizard and wiring check function for efficient configuration.

The SGDV-5R5A11A is suitable for applications requiring precise control and quick response times, making it a viable option for engineers seeking to improve system performance in motion control tasks.

Suppliers

Company
Product
Description
Supplier Links
SGDV Sigma-5 Servo Amplifier - SGDV-5R5A11A - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGDV Sigma-5 Servo Amplifier
SGDV-5R5A11A
SGDV Sigma-5 Servo Amplifier SGDV-5R5A11A
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.

10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.

Features

  • Unprecedented ease-of-use through cutting-edge technology.
    • New tuning-less function means no adjustment needed.
    • Impressive load regulation with strengthened vibration suppression function.
  • Slashed setup time.
    • Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor.
  • High response characteristics at 1 kHz min.
    • New advanced autotuning.
    • Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Motor Speed Controllers
Product Number SGDV-5R5A11A
Product Name SGDV Sigma-5 Servo Amplifier
Axes 1.0
Product Multi-Axis
PC-Based Bus RS422; USB
Configuration Stand Alone; Panel Mount; DIN Rail
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

SGMJV Sigma-5 Rotary Servomotors - SGMJV-04A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Power 400 watts
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-780A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Motor / System Linear
Product Multi-Axis
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-330A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Motor / System Linear
Product Multi-Axis
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-590A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Motor / System Linear
Product Multi-Axis
View Details