The SGDV Sigma-5 servo amplifier is a high-performance drive for applications requiring fast response and precise motion control, with a 1.6 kHz bandwidth enabling settling times as low as 4 ms. It features tuningless functionality for immediate operation, advanced autotuning to automatically optimize gain and filter parameters, and enhanced vibration suppression for improved machining precision. Setup is streamlined through SigmaWin+ software with a setup wizard, wiring verification, and high-resolution trace functions. It supports EtherCAT, full closed-loop control, and functional safety options. It is part of the Sigma-5 family, rated for 50 W to 15 kW, and designed for direct integration with Yaskawa servo motors.
10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | SGDV-5R5A05A |
| Product Name | SGDV Sigma-5 Servo Amplifier |
| Axes | 1.0 |
| Motor / System | Linear |
| Product | Multi-Axis |
| PC-Based Bus | RS422; USB |
| Configuration | Stand Alone; Panel Mount; DIN Rail |