The SGDV-330A01A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc., designed for high-performance motion control applications. It features an industry-leading frequency response of 1.6 kHz, enabling settling times as low as 4 ms, which significantly enhances operational efficiency in applications such as pick and place. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, along with advanced autotuning capabilities that optimize performance by automatically adjusting multiple gain and filter parameters. Enhanced vibration suppression technology minimizes operational noise and vibration, contributing to smoother machining processes and improved part quality. The setup process is streamlined through a setup wizard and wiring check function, facilitating quick and accurate configuration. The SGDV-330A01A is compatible with various communication protocols, including EtherNet/IP and Modbus/TCP, making it suitable for integration with a wide range of control systems. This servo amplifier is ideal for engineers seeking reliable, high-speed motion control solutions with minimal setup time and enhanced performance characteristics.
10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | SGDV-330A01A |
| Product Name | SGDV Sigma-5 Servo Amplifier |
| Axes | 1.0 |
| Motor / System | Linear |
| Product | Multi-Axis |
| PC-Based Bus | RS422; USB |
| Configuration | Stand Alone; Panel Mount; DIN Rail |