The SGDV-2R8A01A is a Sigma-5 servo amplifier in the 50W to 15kW range, designed for high-performance motion control with a 1.6 kHz bandwidth and settling times as low as 4 ms. It features tuningless operation for immediate use, advanced autotuning for rapid performance optimization, and enhanced vibration suppression to improve machining quality. Setup is simplified through SigmaWin+ software with a configuration wizard, wiring verification, and high-resolution motion tracing. The amplifier supports full closed-loop control and functional safety options, with performance consistent across the Sigma-5 family.
10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | SGDV-2R8A01A |
| Product Name | SGDV Sigma-5 Servo Amplifier |
| Axes | 1.0 |
| Motor / System | Linear |
| Product | Multi-Axis |
| PC-Based Bus | RS422; USB |
| Configuration | Stand Alone; Panel Mount; DIN Rail |