Yaskawa America, Inc. - Motion Division Servo Motor SGMJV-01A3L21

Description
SERVO MOTOR, SIGMA 5, ROTARY, MIDDLE INERTIA, 3 PHASE, 100W, 230VAC, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA 5, ROTARY, MIDDLE INERTIA, 3 PHASE, 100W, 230VAC, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 141877469 - Radwell International
Willingboro, NJ, United States
Servo Motor
141877469
Servo Motor 141877469
SERVO MOTOR, SIGMA 5, ROTARY, MIDDLE INERTIA, 3 PHASE, 100W, 230VAC, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA 5, ROTARY, MIDDLE INERTIA, 3 PHASE, 100W, 230VAC, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 141877469
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Servo Motor - 305198 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details