Yaskawa America, Inc. - Motion Division Sigma SD Spindle Drive CACR-JU018DCAB

Description
A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with a consistent finish, while adding extra productivity in tapping and other specialty machining applications. Sigma SD spindle drives are at work in the machining industry's most sophisticated equipment, thanks to an extra productivity edge that today's manufacturing leaders can't do without. The superior precision of high-bandwidth design is coupled with easy integration of an analog or EtherCAT interface. A uniform block configuration makes SD easier to install, and a full regen power converter reduces cabinet size, cabinet heat and energy usage. Wide power range Up to 45kW in 200VAC. Up to 22kW in 400VAC. High frequency, high bandwidth drive Advanced control technology increases amplifier response for greater precision in speed control, shortening cutting times, boosting throughput and maximizing productivity. Analog or EtherCAT interface Easy integration with the control networks common on existing machining systems Easy Installation Block configuration, unified heights and front covers make converters easy to organize and install in control panels Full regen power converter Conserves power to cut energy bills, reduce cabinet size and heat Gain Switching Creates easier transitions between gain levels, improving spindle orient function and enhancing rigid tapping performance SigmaWin+ interface Yaskawa's proven engineering tool easily creates motor settings and trace data, checks I/O signals and edits parameters
Request a Quote Datasheet
Description
A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with a consistent finish, while adding extra productivity in tapping and other specialty machining applications. Sigma SD spindle drives are at work in the machining industry's most sophisticated equipment, thanks to an extra productivity edge that today's manufacturing leaders can't do without. The superior precision of high-bandwidth design is coupled with easy integration of an analog or EtherCAT interface. A uniform block configuration makes SD easier to install, and a full regen power converter reduces cabinet size, cabinet heat and energy usage. Wide power range Up to 45kW in 200VAC. Up to 22kW in 400VAC. High frequency, high bandwidth drive Advanced control technology increases amplifier response for greater precision in speed control, shortening cutting times, boosting throughput and maximizing productivity. Analog or EtherCAT interface Easy integration with the control networks common on existing machining systems Easy Installation Block configuration, unified heights and front covers make converters easy to organize and install in control panels Full regen power converter Conserves power to cut energy bills, reduce cabinet size and heat Gain Switching Creates easier transitions between gain levels, improving spindle orient function and enhancing rigid tapping performance SigmaWin+ interface Yaskawa's proven engineering tool easily creates motor settings and trace data, checks I/O signals and edits parameters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma SD Spindle Drive - CACR-JU018DCAB - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
Sigma SD Spindle Drive
CACR-JU018DCAB
Sigma SD Spindle Drive CACR-JU018DCAB
A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with a consistent finish, while adding extra productivity in tapping and other specialty machining applications. Sigma SD spindle drives are at work in the machining industry's most sophisticated equipment, thanks to an extra productivity edge that today's manufacturing leaders can't do without. The superior precision of high-bandwidth design is coupled with easy integration of an analog or EtherCAT interface. A uniform block configuration makes SD easier to install, and a full regen power converter reduces cabinet size, cabinet heat and energy usage. Wide power range Up to 45kW in 200VAC. Up to 22kW in 400VAC. High frequency, high bandwidth drive Advanced control technology increases amplifier response for greater precision in speed control, shortening cutting times, boosting throughput and maximizing productivity. Analog or EtherCAT interface Easy integration with the control networks common on existing machining systems Easy Installation Block configuration, unified heights and front covers make converters easy to organize and install in control panels Full regen power converter Conserves power to cut energy bills, reduce cabinet size and heat Gain Switching Creates easier transitions between gain levels, improving spindle orient function and enhancing rigid tapping performance SigmaWin+ interface Yaskawa's proven engineering tool easily creates motor settings and trace data, checks I/O signals and edits parameters

A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with a consistent finish, while adding extra productivity in tapping and other specialty machining applications.

Sigma SD spindle drives are at work in the machining industry's most sophisticated equipment, thanks to an extra productivity edge that today's manufacturing leaders can't do without. The superior precision of high-bandwidth design is coupled with easy integration of an analog or EtherCAT interface. A uniform block configuration makes SD easier to install, and a full regen power converter reduces cabinet size, cabinet heat and energy usage.

  • Wide power range
    Up to 45kW in 200VAC. Up to 22kW in 400VAC.
  • High frequency, high bandwidth drive
    Advanced control technology increases amplifier response for greater precision in speed control, shortening cutting times, boosting throughput and maximizing productivity.
  • Analog or EtherCAT interface
    Easy integration with the control networks common on existing machining systems
  • Easy Installation
    Block configuration, unified heights and front covers make converters easy to organize and install in control panels
  • Full regen power converter
    Conserves power to cut energy bills, reduce cabinet size and heat
  • Gain Switching
    Creates easier transitions between gain levels, improving spindle orient function and enhancing rigid tapping performance
  • SigmaWin+ interface
    Yaskawa's proven engineering tool easily creates motor settings and trace data, checks I/O signals and edits parameters
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Motor Speed Controllers
Product Number CACR-JU018DCAB
Product Name Sigma SD Spindle Drive
Axes 1.0
Unlock Full Specs
to access all available technical data