Yaskawa America, Inc. - Motion Division VIPA SLIO Module, Analog Output 032-1CB30

Description
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
Request a Quote Datasheet
Description
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIPA SLIO Module, Analog Output - 032-1CB30 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
VIPA SLIO Module, Analog Output
032-1CB30
VIPA SLIO Module, Analog Output 032-1CB30
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules

Features

Easy Web Insterface

  • Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules.

High Speed Backpland Bus

  • Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s.

MotionWorks IEC Hardware Configurator

  • VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button.

Interchangeable Modules

  • Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs.

Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator:

  • EtherNet/IP Interface Module
  • Digital Input Modules (Except Safety or Time Stamped Modules)
  • Digital Output Modules (Except Safety or Time Stamped Modules)
  • Analog Input Modules
  • Analog Output Modules
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Data Acquisition
Product Number 032-1CB30
Product Name VIPA SLIO Module, Analog Output
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
Host Connection Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - JAMSC-B2602A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
Output Module - JAMSC-B1064 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
Three-Phase 200V Analog Voltage Unit - SGDV-1R6A01A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
VIPA SLIO Module, Analog Output - 032-1CD30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details