Yaskawa America, Inc. - Motion Division VIPA SLIO Module, Digital Output 022-1HB10

Description
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
Request a Quote
Description
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 022-1HB10 is a digital output module with two relay outputs rated for DC 30 V or AC 230 V, with an output current of 3 A. It is supported by EtherNet/IP and MotionWorks IEC v3 interface modules for automation motion control systems. The module is designed for use in SLIO I/O systems and requires an E/IP interface module to operate. Its physical dimensions and mounting style are not specified in the provided data.

Datasheet Summary
Powered by GS/AI

The 022-1HB10 is a digital output module with two relay outputs rated for DC 30 V or AC 230 V, with an output current of 3 A. It is supported by EtherNet/IP and MotionWorks IEC v3 interface modules for automation motion control systems. The module is designed for use in SLIO I/O systems and requires an E/IP interface module to operate. Its physical dimensions and mounting style are not specified in the provided data.

Suppliers

Company
Product
Description
Supplier Links
VIPA SLIO Module, Digital Output - 022-1HB10 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
VIPA SLIO Module, Digital Output
022-1HB10
VIPA SLIO Module, Digital Output 022-1HB10
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules

Features

Easy Web Insterface

  • Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules.

High Speed Backpland Bus

  • Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s.

MotionWorks IEC Hardware Configurator

  • VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button.

Interchangeable Modules

  • Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs.

Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator:

  • EtherNet/IP Interface Module
  • Digital Input Modules (Except Safety or Time Stamped Modules)
  • Digital Output Modules (Except Safety or Time Stamped Modules)
  • Analog Input Modules
  • Analog Output Modules
Supplier's Site Datasheet
VDC Logic I/O Module - 188634148 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
188634148
VDC Logic I/O Module 188634148
DIGITAL OUTPUT, 2 RELAY OUTPUTS, 30 VDC, 230 VAC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

DIGITAL OUTPUT, 2 RELAY OUTPUTS, 30 VDC, 230 VAC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number 022-1HB10 188634148
Product Name VIPA SLIO Module, Digital Output VDC Logic I/O Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Relay Output
Host Connection Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1CD35 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
VIPA SLIO Module, Digital Input - 021-1BD50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
I/O Buffer Module - JAMSC-B2110A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
VIPA SLIO Module, Analog Output - 032-1CD70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details