Yaskawa America, Inc. - Drives Division U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 100 HP, IP00/Open Chassis CIMR-UW2A0248AUA

Description
Yaskawa's newest addition to the pump drive family, the U1000 iQpump, incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for water pumping applications, providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design. Feature Highlights Low input distortion across a wide load and speed range IEEE-519 Compliant (<5% THD) Eco-Mode to achieve near across-the-line THD High Efficiency Design provides extra energy savings as compared to other low harmonic solutions Near Unity True Power Factor at full load Integrated Input Fusing provides 100kA SCCR Compact Design High Reliability with an MTBF of 28 Years Embedded Modbus RTU communications Embedded real time clock for event stamping High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds Motor Auto-tuning Multi-language LCD display, with Hand/Off/Auto and Copy function DriveWizard® iQpump Software Embedded Timer Functions for Starting, Stopping and Speed Changes Application Macros & Quick Setup Menus for Water Applications
Request a Quote Datasheet
Description
Yaskawa's newest addition to the pump drive family, the U1000 iQpump, incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for water pumping applications, providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design. Feature Highlights Low input distortion across a wide load and speed range IEEE-519 Compliant (<5% THD) Eco-Mode to achieve near across-the-line THD High Efficiency Design provides extra energy savings as compared to other low harmonic solutions Near Unity True Power Factor at full load Integrated Input Fusing provides 100kA SCCR Compact Design High Reliability with an MTBF of 28 Years Embedded Modbus RTU communications Embedded real time clock for event stamping High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds Motor Auto-tuning Multi-language LCD display, with Hand/Off/Auto and Copy function DriveWizard® iQpump Software Embedded Timer Functions for Starting, Stopping and Speed Changes Application Macros & Quick Setup Menus for Water Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 100 HP, IP00/Open Chassis - CIMR-UW2A0248AUA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 100 HP, IP00/Open Chassis
CIMR-UW2A0248AUA
U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 100 HP, IP00/Open Chassis CIMR-UW2A0248AUA
Yaskawa's newest addition to the pump drive family, the U1000 iQpump, incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for water pumping applications, providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design. Feature Highlights Low input distortion across a wide load and speed range IEEE-519 Compliant (<5% THD) Eco-Mode to achieve near across-the-line THD High Efficiency Design provides extra energy savings as compared to other low harmonic solutions Near Unity True Power Factor at full load Integrated Input Fusing provides 100kA SCCR Compact Design High Reliability with an MTBF of 28 Years Embedded Modbus RTU communications Embedded real time clock for event stamping High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds Motor Auto-tuning Multi-language LCD display, with Hand/Off/Auto and Copy function DriveWizard® iQpump Software Embedded Timer Functions for Starting, Stopping and Speed Changes Application Macros & Quick Setup Menus for Water Applications

Yaskawa's newest addition to the pump drive family, the U1000 iQpump, incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for water pumping applications, providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design.

Feature Highlights

  • Low input distortion across a wide load and speed range
  • IEEE-519 Compliant (<5% THD)
  • Eco-Mode to achieve near across-the-line THD
  • High Efficiency Design provides extra energy savings as compared to other low harmonic solutions
  • Near Unity True Power Factor at full load
  • Integrated Input Fusing provides 100kA SCCR
  • Compact Design
  • High Reliability with an MTBF of 28 Years
  • Embedded Modbus RTU communications
  • Embedded real time clock for event stamping
  • High Carrier Frequency (Low Motor Noise) Capability
  • 0-400 Hz Output Frequency
  • 120% Overload for 60 Seconds
  • Motor Auto-tuning
  • Multi-language LCD display, with Hand/Off/Auto and Copy function
  • DriveWizard® iQpump Software
  • Embedded Timer Functions for Starting, Stopping and Speed Changes
  • Application Macros & Quick Setup
  • Menus for Water Applications
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number CIMR-UW2A0248AUA
Product Name U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 100 HP, IP00/Open Chassis
Product Regenerative
Axes 1.0
Setup Control Panel
Communication Modbus
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 4500 HP - CIMR-MV2UD6DA575ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 480V 3-Phase, 30-40 HP - CIMR-UU4A0052AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details
iQpump Micro Pump Drive (VFD), 480V 3-Phase, 15 HP, 23 A, NEMA 4X - CIMR-PW4V0023GAA - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel
Configuration Panel Mount
AC Input 480 volts
View Details
iQpump1000 Pump Drive (VFD), 480V 3-Phase, 150 HP, Flange Mount - CIMR-PW4A0208UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Phase   Three Phase
Power 111922 watts
View Details