Yaskawa America, Inc. - Drives Division MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 3500 HP CIMR-MV2UCA520ABA

Description
200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear. The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.
Request a Quote Datasheet
Description
200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear. The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 3500 HP - CIMR-MV2UCA520ABA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 3500 HP
CIMR-MV2UCA520ABA
MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 3500 HP CIMR-MV2UCA520ABA
200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear. The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.

200 - 5000 HP
The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear.
The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number CIMR-MV2UCA520ABA
Product Name MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 3500 HP
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 3300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Drive - CIMR-PCA20P7 - Classic Automation LLC
Yaskawa America, Inc. - Drives Division
Specs
Product Variable Speed
View Details
MV1000 Medium Voltage AC Drive (VFD), 6.6 kV 3-Phase, 350 HP - CIMR-MV2UF6FA035ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 6600 volts
View Details
U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 40 HP, IP00/Open Chassis - CIMR-UW2A0104AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Setup Control Panel
View Details
L1000A Elevator Drive (VFD), 480V 3-Phase, 200 HP - CIMR-LU4A0260 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details