Smaller businesses or remote offices that want dedicated file sharing, consolidation and collaboration across a network
1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
2. Intel® 82574L Dual-port Gigabit Ethernet Controller
3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller
4. 4 (x16) PCI-E 2.0
Ideal Applications:
Smaller businesses or remote offices that want dedicated file sharing, consolidation and collaboration across a network
1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support
2. Dual AMD SR5690 / SP5100 Chipset
3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs
4. Intel® 82576 Dual-Port Gigabit Ethernet Controller
5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10
6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots
Ideal Applications:
| Yang Ming International Corporation | Yang Ming International Corporation | |
|---|---|---|
| Product Category | Network Servers | Network Servers |
| Product Number | YM3U32608 | YM3U32608 |
| Server Type | Network Server | Network Server |
| Form Factor | Rack Mounted | Rack Mounted |
| Operating System | Microsoft Windows; Linux | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies | Redundant Power Supplies |