Supermicro SuperServer 1017R-MTF, 1U 1U Mainstream Intel® Xeon® E5-2600 Optimized Server
Single Intel®Xeon®processor
8 Hot-swap 2.5" SATA HDD Bays
8 DIMMs support up to 256GB DDR3 1600MHz reg. ECC memory
1 (x16) PCI-E 3.0 slot
I/O ports: 2 GbE, 1 Video, 1 COM/Serial, 9 USB 2.0
Description: 80Plus Gold System management: Built-in Server management tool (IPMI 2.0, KVM/media over LAN) with dedicated LAN port
3 PWM Cooling fans
330W Gold Level Power Supply
Ideal Applications:
| Yang Ming International Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1017R-MTF |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies |