KEMET Electronics Corporation Fixed Inductors MPCG0740LR42

Description
420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard
Request a Quote Datasheet
Description
420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10958-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10958-2-ND
Fixed Inductors 399-10958-2-ND
420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard

420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10958-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10958-6-ND
Fixed Inductors 399-10958-6-ND
420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard

420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10958-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10958-1-ND
Fixed Inductors 399-10958-1-ND
420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard

420nH Shielded Inductor 22A 1.55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-10958-2-ND
Product Name Fixed Inductors
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details