KEMET Electronics Corporation Fixed Inductors L1007C151KDWIT

Description
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm 1007 (2518 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1007C151KDWITTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm 1007 (2518 Metric)

150µH Unshielded Wirewound Inductor 130mA 6.1Ohm 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L1007C151KDWITTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details