Xoxide Lian Li Brushed Aluminum 50-in-1 Card Reader - Silver 15218

Description
The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are renowned for, this card reader is built to last. It features native support for 50 of today's card formats with no adapter needed! A perfect fit for any 3.5" drive bay, this Lian Li Card Reader features a high-speed USB2.0 interface and also an external USB port for connecting devices such as flash drives. The Lian-Li 50 in 1 Card reader is the smart way to quickly transfer your pictures, MP3s, or any data files between your computer and your memory cards. Specifications: Fits 3.5" Drive Bays Connection: USB2.0, USB1.1 Transfer Rate: 480Mbit/sec USB2.0, 12Mbit/sec USB1.1 Card to Card Transfer Rate: 700~4000Kb/s Max Power: 5VDC USB Max Power Consumption: 500mA Operating Systems: Windows 98SE/2000/ME/XP, Mac OS 9 or Later Card Support: CF I, CF II, CF3.0, IBM Microdrive, Magic Store, SM, XD, XD-H, XD-M, Micro-SD, MS, MS Duo, MS PRO, MS PRO Duo, MS PRO HS, MS PRO Duo HS, MMC Micro, SD, SD1.1, SD2.0, SDHC, Mini SD, MMC, RS-MMC, MMC Plus, RS-MMC4.0, MMC Micro, Micro-SD
Description
The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are renowned for, this card reader is built to last. It features native support for 50 of today's card formats with no adapter needed! A perfect fit for any 3.5" drive bay, this Lian Li Card Reader features a high-speed USB2.0 interface and also an external USB port for connecting devices such as flash drives. The Lian-Li 50 in 1 Card reader is the smart way to quickly transfer your pictures, MP3s, or any data files between your computer and your memory cards. Specifications: Fits 3.5" Drive Bays Connection: USB2.0, USB1.1 Transfer Rate: 480Mbit/sec USB2.0, 12Mbit/sec USB1.1 Card to Card Transfer Rate: 700~4000Kb/s Max Power: 5VDC USB Max Power Consumption: 500mA Operating Systems: Windows 98SE/2000/ME/XP, Mac OS 9 or Later Card Support: CF I, CF II, CF3.0, IBM Microdrive, Magic Store, SM, XD, XD-H, XD-M, Micro-SD, MS, MS Duo, MS PRO, MS PRO Duo, MS PRO HS, MS PRO Duo HS, MMC Micro, SD, SD1.1, SD2.0, SDHC, Mini SD, MMC, RS-MMC, MMC Plus, RS-MMC4.0, MMC Micro, Micro-SD

Suppliers

Company
Product
Description
Supplier Links
Lian Li Brushed Aluminum 50-in-1 Card Reader - Silver - 15218 - Xoxide
Malvern, PA, USA
Lian Li Brushed Aluminum 50-in-1 Card Reader - Silver
15218
Lian Li Brushed Aluminum 50-in-1 Card Reader - Silver 15218
The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are renowned for, this card reader is built to last. It features native support for 50 of today's card formats with no adapter needed! A perfect fit for any 3.5" drive bay, this Lian Li Card Reader features a high-speed USB2.0 interface and also an external USB port for connecting devices such as flash drives. The Lian-Li 50 in 1 Card reader is the smart way to quickly transfer your pictures, MP3s, or any data files between your computer and your memory cards. Specifications: Fits 3.5" Drive Bays Connection: USB2.0, USB1.1 Transfer Rate: 480Mbit/sec USB2.0, 12Mbit/sec USB1.1 Card to Card Transfer Rate: 700~4000Kb/s Max Power: 5VDC USB Max Power Consumption: 500mA Operating Systems: Windows 98SE/2000/ME/XP, Mac OS 9 or Later Card Support: CF I, CF II, CF3.0, IBM Microdrive, Magic Store, SM, XD, XD-H, XD-M, Micro-SD, MS, MS Duo, MS PRO, MS PRO Duo, MS PRO HS, MS PRO Duo HS, MMC Micro, SD, SD1.1, SD2.0, SDHC, Mini SD, MMC, RS-MMC, MMC Plus, RS-MMC4.0, MMC Micro, Micro-SD

The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are renowned for, this card reader is built to last.
It features native support for 50 of today's card formats with no adapter needed! A perfect fit for any 3.5" drive bay, this Lian Li Card Reader features a high-speed USB2.0 interface and also an external USB port for connecting devices such as flash drives. The Lian-Li 50 in 1 Card reader is the smart way to quickly transfer your pictures, MP3s, or any data files between your computer and your memory cards.
Specifications:

  • Fits 3.5" Drive Bays
  • Connection: USB2.0, USB1.1
  • Transfer Rate: 480Mbit/sec USB2.0, 12Mbit/sec USB1.1
  • Card to Card Transfer Rate: 700~4000Kb/s Max
  • Power: 5VDC USB
  • Max Power Consumption: 500mA
  • Operating Systems: Windows 98SE/2000/ME/XP, Mac OS 9 or Later
  • Card Support: CF I, CF II, CF3.0, IBM Microdrive, Magic Store, SM, XD, XD-H, XD-M, Micro-SD, MS, MS Duo, MS PRO, MS PRO Duo, MS PRO HS, MS PRO Duo HS, MMC Micro, SD, SD1.1, SD2.0, SDHC, Mini SD, MMC, RS-MMC, MMC Plus, RS-MMC4.0, MMC Micro, Micro-SD
Supplier's Site

Technical Specifications

  Xoxide
Product Category PCMCIA Card Readers and Writers
Product Number 15218
Product Name Lian Li Brushed Aluminum 50-in-1 Card Reader - Silver
Unlock Full Specs
to access all available technical data

Similar Products