CNC Lathe; 21" x 26" (533 x 660 mm) max capacity, 3.0" (76 mm) bar, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 3400 rpm, A2-6 spindle,10" (254 mm) chuck, 12-station bolt-on turret, 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Standard toolholder kit included with BOT or Hybrid turret. The Haas Bar Feeder is not compatible with the optional gear-drive spindle.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-30 |
| Product Name | CNC Lathes:2-Axis |