XYZ Machine Tools XYZ eTURN 1430

Description
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Low cost manual turning on a quality built Taiwanese lathe. SWING OVER BED 356mm BETWEEN CENTRES 750mm SPINDLE BORE 38mm
Description
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Low cost manual turning on a quality built Taiwanese lathe. SWING OVER BED 356mm BETWEEN CENTRES 750mm SPINDLE BORE 38mm

Suppliers

Company
Product
Description
Supplier Links
 - XYZ eTURN 1430 - XYZ Machine Tools
Tiverton, Devon, United Kingdom
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Low cost manual turning on a quality built Taiwanese lathe. SWING OVER BED 356mm BETWEEN CENTRES 750mm SPINDLE BORE 38mm

Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX

Low cost manual turning on a quality built
Taiwanese lathe.
SWING OVER BED 356mm
BETWEEN CENTRES 750mm
SPINDLE BORE 38mm

Supplier's Site

Technical Specifications

  XYZ Machine Tools
Product Category Milling Machines
Product Number XYZ eTURN 1430
Machine Type Knee Mill
Unlock Full Specs
to access all available technical data

Similar Products

Gear hobbing machines, horizontal - Koepfer 200 - EMAG L.L.C.
Specs
Machine Type Machining Center
Spindle Speed 270 to 1000 rpm
View Details
 - XYZ 2050 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control Manual
View Details
Seat & Guide Machining Machine - SG10A - Rottler Manufacturing
Specs
Machine Type Machining Center
Driver Power 2 HP
X-Axis Travel 43.5 inch (1105 mm)
View Details